Mechatronics Fan Group DC Axial Cooling Fan G9232

Description
Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet
Description
Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G9232 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G9232
DC Axial Cooling Fan G9232
Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G9232
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 to 75 SCFM (52.69 to 127 m³/hr)
Maximum Static Pressure 0.0900 to 0.3300 in H2O (0.1681 to 0.6165 Torr)
Maximum Sound Level 25 to 44 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1759820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1130 SCFM (1920 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details