Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads
FAN AXIAL 60X15MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G6015S24B-RHR-ND | G6015S24B-RHR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 12 SCFM (20.4 m³/hr) | 12 SCFM (20.4 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |
| Maximum Sound Level | 22 dbA | 22 dbA |
| Nominal Voltage | 24 volts | 24 volts |