Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 158.0 CFM (4.42m³/min) 3 Wire Leads
FAN AXIAL 119X38MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G1238E24B1-FSR-EM-ND | G1238E24B1-FSR-EM |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 158 SCFM (269 m³/hr) | 158 SCFM (269 m³/hr) |
| Maximum Static Pressure | 0.4900 in H2O (0.9155 Torr) | |
| Maximum Sound Level | 49 dbA | 49 dbA |
| Nominal Voltage | 24 volts | 24 volts |