Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
MECHATRONICS FAN GROUP
G4010H05B2-RSR -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
Mechatronics Fan Group
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
G4010H05B2-RSR
Description
FAN AXIAL 40X10.3MM 5VDC WIRE
Acme Chip Technology Co., Limited
Done
Description
FAN AXIAL 40X10.3MM 5VDC WIRE
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
G4010H05B2-RSR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
G4010H05B2-RSR
FAN AXIAL 40X10.3MM 5VDC WIRE
FAN AXIAL 40X10.3MM 5VDC WIRE
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Electronic Cooling Fans
Product Number
G4010H05B2-RSR
Product Name
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Supply Voltage Vdc Finder
7F.80.9.024.1020
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Qualtek Electronics Corp.
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-06020BHMW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
3
suppliers
STEGO
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, W/thermostat Nc 30/40C Rohs Compliant Stego
01610.0-06
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Axial Fan
298DL
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
68.9 SCFM (117 m³/hr)
Maximum Sound Level
30 dbA
View Details