Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 16.0 CFM (0.448m³/min) 3 Wire Leads
FAN AXIAL 50X15MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1616-ND | G5015E12B1-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 16 SCFM (27.2 m³/hr) | 16 SCFM (27.2 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |
| Maximum Sound Level | 34 dbA | 34 dbA |
| Nominal Voltage | 12 volts | 12 volts |