Mechatronics Fan Group DC Axial Cooling Fan G5015

Description
Size: (50 x 50 x 15 mm) 1.97 x 1.97 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (50 x 50 x 15 mm) 1.97 x 1.97 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G5015 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G5015
DC Axial Cooling Fan G5015
Size: (50 x 50 x 15 mm) 1.97 x 1.97 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (50 x 50 x 15 mm) 1.97 x 1.97 x 0.59 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1061 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G5015
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 to 16 SCFM (8.5 to 27.2 m³/hr)
Maximum Static Pressure 0.0400 to 0.2200 in H2O (0.0747 to 0.4110 Torr)
Maximum Sound Level 20 to 34 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details