Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.0 CFM (0.280m³/min) 2 Wire Leads
FAN AXIAL 40X15MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G4015E12B-RSR-ND | G4015E12B-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 10 SCFM (17 m³/hr) | 10 SCFM (17 m³/hr) |
| Maximum Static Pressure | 0.4300 in H2O (0.8034 Torr) | |
| Maximum Sound Level | 35 dbA | 35 dbA |
| Nominal Voltage | 12 volts | 12 volts |