Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
FAN AXIAL 80X15.3MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G8015E12B-RGR-ND | G8015E12B-RGR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 40 SCFM (67.99 m³/hr) | 40 SCFM (67.99 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |
| Maximum Sound Level | 38 dbA | 38 dbA |
| Nominal Voltage | 12 volts | 12 volts |