Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
FAN AXIAL 80X20.8MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G8020L24B-RSR-ND | G8020L24B-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 31 SCFM (52.69 m³/hr) | 31 SCFM (52.69 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |
| Maximum Sound Level | 25 dbA | 25 dbA |
| Nominal Voltage | 24 volts | 24 volts |