Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 4 Wire Leads
FAN AXIAL 40X10.3MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G4010M12B2-RSR-WS-ND | G4010M12B2-RSR-WS |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) | 7 SCFM (11.9 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | |
| Maximum Sound Level | 28 dbA | 28 dbA |
| Nominal Voltage | 12 volts | 12 volts |