Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 11.0 CFM (0.308m³/min) 2 Wire Leads
FAN AXIAL 40X10.3MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1077-ND | G4010E12B-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 11 SCFM (18.7 m³/hr) | 11 SCFM (18.7 m³/hr) |
| Maximum Static Pressure | 0.3900 in H2O (0.7286 Torr) | |
| Maximum Sound Level | 41 dbA | 41 dbA |
| Nominal Voltage | 12 volts | 12 volts |