Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads
FAN AXIAL 60X15.3MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1619-ND | G6015E24B-RGR-CC-GB |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 21 SCFM (35.69 m³/hr) | 21 SCFM (35.69 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |
| Maximum Sound Level | 32 dbA | 32 dbA |
| Nominal Voltage | 24 volts | 24 volts |