Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 78.0 CFM (2.18m³/min) 3 Wire Leads
FAN AXIAL 120X25MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G1225M12B2-FSR-ND | G1225M12B2-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 78 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | |
| Maximum Sound Level | 33 dbA | 33 dbA |
| Nominal Voltage | 12 volts | 12 volts |