Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82
Product Name Notes
AC/DC CONVERTER 1KW
AC/DC CONVERTER 200-375V
AC/DC CONVERTER 500W
AC/DC CONVERTER
DC DC CONVERTER 10V 100W
DC DC CONVERTER 10V 150W
DC DC CONVERTER 10V 200W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 150W
DC DC CONVERTER 13.8V 200W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 18.5V 100W
DC DC CONVERTER 18.5V 150W
DC DC CONVERTER 18.5V 200W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 200W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 2V 15W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 2V 30W
DC DC CONVERTER 2V 40W
DC DC CONVERTER 2V 60W
DC DC CONVERTER 2V 80W
DC DC CONVERTER 3.3V 132W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 200W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 100W
DC DC CONVERTER 40V 150W
DC DC CONVERTER 40V 200W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5.2V 100W
DC DC CONVERTER 5.2V 150W
DC DC CONVERTER 5.2V 200W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.2V 75W
DC DC CONVERTER 5.5V 100W
DC DC CONVERTER 5.5V 150W
DC DC CONVERTER 5.5V 200W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.5V 75W
DC DC CONVERTER 5.8V 100W
DC DC CONVERTER 5.8V 150W
DC DC CONVERTER 5.8V 200W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 5.8V 75W
DC DC CONVERTER 52V 100W
DC DC CONVERTER 52V 150W
DC DC CONVERTER 52V 200W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 6.5V 100W
DC DC CONVERTER 6.5V 150W
DC DC CONVERTER 6.5V 200W
DC DC CONVERTER 6.5V 75W
DC DC CONVERTER 7.5V 100W
DC DC CONVERTER 7.5V 150W
DC DC CONVERTER 7.5V 200W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W
DC DC CONVERTER 72V 100W
DC DC CONVERTER 72V 150W
DC DC CONVERTER 72V 200W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 150W
DC DC CONVERTER 85V 200W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 150W
DC DC CONVERTER 95V 200W
DC DC CONVERTER 95V 75W

<< Prev Next >>