Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 250W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 250W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 250W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 36V 400W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 125W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 6.5V 200W | |
| DC DC CONVERTER 6.5V 400W | |
| DC DC CONVERTER 8V 200W | |
| DC DC CONVERTER 8V 300W |
| << Prev | Next >> |