SFCable.com HDMI/Remote Control IR Extender Wall Plate 1080p, 100ft (30m) 1105-SF-16

Description
HDMI wall plate has built-in HDMI extender via Cat.5E/at.6 Ethernet cables (use 2 Ethernet wires), can extend full 1080P HDMI signal up to 150Ft . Pair of transmitter and receiver. HDMI extender over Cat.5E or Cat.6. Full 1080P extension up to 150Ft (50m). HDMI v1.4a, HDCP v1.2, 3D supported. IR extension system . Digital audio format, DTS-HD/Dolby-True-HD /LPCM7.1/AC3/DTS/DSD . No external power required. Plate dimensions: 114(L) x 70 (W) x 30mm (D) / 4.5 x 2.75 x 1.2"
Description
HDMI wall plate has built-in HDMI extender via Cat.5E/at.6 Ethernet cables (use 2 Ethernet wires), can extend full 1080P HDMI signal up to 150Ft . Pair of transmitter and receiver. HDMI extender over Cat.5E or Cat.6. Full 1080P extension up to 150Ft (50m). HDMI v1.4a, HDCP v1.2, 3D supported. IR extension system . Digital audio format, DTS-HD/Dolby-True-HD /LPCM7.1/AC3/DTS/DSD . No external power required. Plate dimensions: 114(L) x 70 (W) x 30mm (D) / 4.5 x 2.75 x 1.2"

Suppliers

Company
Product
Description
Supplier Links
HDMI/Remote Control IR Extender Wall Plate 1080p, 100ft (30m) - 1105-SF-16 - SFCable.com
Hayward, CA, USA
HDMI/Remote Control IR Extender Wall Plate 1080p, 100ft (30m)
1105-SF-16
HDMI/Remote Control IR Extender Wall Plate 1080p, 100ft (30m) 1105-SF-16
HDMI wall plate has built-in HDMI extender via Cat.5E/at.6 Ethernet cables (use 2 Ethernet wires), can extend full 1080P HDMI signal up to 150Ft . Pair of transmitter and receiver. HDMI extender over Cat.5E or Cat.6. Full 1080P extension up to 150Ft (50m). HDMI v1.4a, HDCP v1.2, 3D supported. IR extension system . Digital audio format, DTS-HD/Dolby-True-HD /LPCM7.1/AC3/DTS/DSD . No external power required. Plate dimensions: 114(L) x 70 (W) x 30mm (D) / 4.5 x 2.75 x 1.2"

HDMI wall plate has built-in HDMI extender via Cat.5E/at.6 Ethernet cables (use 2 Ethernet wires), can extend full 1080P HDMI signal up to 150Ft . Pair of transmitter and receiver. HDMI extender over Cat.5E or Cat.6. Full 1080P extension up to 150Ft (50m). HDMI v1.4a, HDCP v1.2, 3D supported. IR extension system . Digital audio format, DTS-HD/Dolby-True-HD/LPCM7.1/AC3/DTS/DSD. No external power required. Plate dimensions: 114(L) x 70 (W) x 30mm (D) / 4.5 x 2.75 x 1.2"

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Wallplates
Product Number 1105-SF-16
Product Name HDMI/Remote Control IR Extender Wall Plate 1080p, 100ft (30m)
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Vertical Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - CW-3-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Communication Plate - SPJ11LA - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details