SFCable.com Mifare 1K ISO Card ACC-MFI

Description
Mifare 1K ISO Card F=13.56MHz Printable PVC Dust proof anti-shock.
Description
Mifare 1K ISO Card F=13.56MHz Printable PVC Dust proof anti-shock.

Suppliers

Company
Product
Description
Supplier Links
Mifare 1K ISO Card - ACC-MFI - SFCable.com
Hayward, CA, USA
Mifare 1K ISO Card
ACC-MFI
Mifare 1K ISO Card ACC-MFI
Mifare 1K ISO Card F=13.56MHz Printable PVC Dust proof anti-shock.

Mifare 1K ISO Card F=13.56MHz Printable PVC Dust proof anti-shock.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category RFID Tags
Product Number ACC-MFI
Product Name Mifare 1K ISO Card
Frequency 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
 - RFID Smart Label - Datamax-O'Neil
Datamax-O'Neil
Specs
Technology Passive
View Details