Leviton Manufacturing Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R 15W47-B

Description
Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris Heavy-duty, one-piece contacts provide maximum conductivity electrical performance NEMA 5-15R, 2P, 3W Watertight straight blade connector Industrial grade and grounding Flammability: Rated V-2 per UL 94 IP Rating: IP66, IP67, IP69K Operating Temperature: -40°F (-40°C) to 140°F (60°C)
Request a Quote
Description
Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris Heavy-duty, one-piece contacts provide maximum conductivity electrical performance NEMA 5-15R, 2P, 3W Watertight straight blade connector Industrial grade and grounding Flammability: Rated V-2 per UL 94 IP Rating: IP66, IP67, IP69K Operating Temperature: -40°F (-40°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R - 11028 - Waytek, Inc.
Chanhassen, MN, United States
Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R
11028
Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R 11028
Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris Heavy-duty, one-piece contacts provide maximum conductivity electrical performance NEMA 5-15R, 2P, 3W Watertight straight blade connector Industrial grade and grounding Flammability: Rated V-2 per UL 94 IP Rating: IP66, IP67, IP69K Operating Temperature: -40°F (-40°C) to 140°F (60°C)
  • Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R
  • Manufacturer: Leviton
  • Category: Connectors
  • Resists water, acids, alkalies, and many lubricants and solvents
  • IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on)
  • Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris
  • Heavy-duty, one-piece contacts provide maximum conductivity electrical performance
  • NEMA 5-15R, 2P, 3W
  • Watertight straight blade connector
  • Industrial grade and grounding
  • Flammability: Rated V-2 per UL 94
  • IP Rating: IP66, IP67, IP69K
  • Operating Temperature: -40°F (-40°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11028
Product Name Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R
Device Type Plug
Configuration NEMA
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Plug, 20 AMP 125 Volt/250 Volt L14-20P - L1420P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details