Molex Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Type A Receptacle 847290005

Description
Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance. Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Category: USB Charging Ports Manufacturer: Molex Series: Sealed Industrial USB Molex's Sealed Industrial USB 2.0 Panel-Mount Receptacles improve system performance and reliability with a sealed, rugged design Fully shielded cable provides electromagnetic interference/radio frequency interference (EMI/RFI) protection Maintains high-speed, reliable connections with enhanced power optimization; retains backward compatibility to USB 2.0 devices Cordsets are water and dust tight for functional integrity Wire Size: 28 Ga. Ingress Protection: IP67 Operating Temperature: -40°F (-40°C) to 176°F (80°C) Housing Material: UL 94V-0 Sealed Industrial USB Solutions
Request a Quote Datasheet
Description
Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance. Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Category: USB Charging Ports Manufacturer: Molex Series: Sealed Industrial USB Molex's Sealed Industrial USB 2.0 Panel-Mount Receptacles improve system performance and reliability with a sealed, rugged design Fully shielded cable provides electromagnetic interference/radio frequency interference (EMI/RFI) protection Maintains high-speed, reliable connections with enhanced power optimization; retains backward compatibility to USB 2.0 devices Cordsets are water and dust tight for functional integrity Wire Size: 28 Ga. Ingress Protection: IP67 Operating Temperature: -40°F (-40°C) to 176°F (80°C) Housing Material: UL 94V-0 Sealed Industrial USB Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Type A Receptacle - 78046 - Waytek, Inc.
Chanhassen, MN, United States
Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Type A Receptacle
78046
Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Type A Receptacle 78046
Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance. Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Category: USB Charging Ports Manufacturer: Molex Series: Sealed Industrial USB Molex's Sealed Industrial USB 2.0 Panel-Mount Receptacles improve system performance and reliability with a sealed, rugged design Fully shielded cable provides electromagnetic interference/radio frequency interference (EMI/RFI) protection Maintains high-speed, reliable connections with enhanced power optimization; retains backward compatibility to USB 2.0 devices Cordsets are water and dust tight for functional integrity Wire Size: 28 Ga. Ingress Protection: IP67 Operating Temperature: -40°F (-40°C) to 176°F (80°C) Housing Material: UL 94V-0 Sealed Industrial USB Solutions

Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance.

  • Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0
  • Category: USB Charging Ports
  • Manufacturer: Molex
  • Series: Sealed Industrial USB
  • Molex's Sealed Industrial USB 2.0 Panel-Mount Receptacles improve system performance and reliability with a sealed, rugged design
  • Fully shielded cable provides electromagnetic interference/radio frequency interference (EMI/RFI) protection
  • Maintains high-speed, reliable connections with enhanced power optimization; retains backward compatibility to USB 2.0 devices
  • Cordsets are water and dust tight for functional integrity
  • Wire Size: 28 Ga.
  • Ingress Protection: IP67
  • Operating Temperature: -40°F (-40°C) to 176°F (80°C)
  • Housing Material: UL 94V-0

Sealed Industrial USB Solutions

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 78046
Product Name Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Type A Receptacle
Device Type Plug; Receptacle
Applications Industrial
Mounting Style Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3183-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details