Amphenol Sine Systems Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit AT6PS-CKIT

Description
AT Series connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle & Plug Housing Number of Pins: 6 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW6P, AT 6-Pin Receptacle Wedge Qty. 1 | AT04-6P, AT 6-Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW6S, AT 6-Pin Plug Wedge Qty. 1 | AT06-6S, AT 6-Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
AT Series connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle & Plug Housing Number of Pins: 6 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW6P, AT 6-Pin Receptacle Wedge Qty. 1 | AT04-6P, AT 6-Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW6S, AT 6-Pin Plug Wedge Qty. 1 | AT06-6S, AT 6-Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit - 40061 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit
40061
Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit 40061
AT Series connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle & Plug Housing Number of Pins: 6 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW6P, AT 6-Pin Receptacle Wedge Qty. 1 | AT04-6P, AT 6-Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW6S, AT 6-Pin Plug Wedge Qty. 1 | AT06-6S, AT 6-Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C)

AT Series connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities.

  • Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Receptacle & Plug Housing
  • Number of Pins: 6
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Kit Includes:
    • Qty. 2 | AT60-202-16141, Male Terminals, Size 16
    • Qty. 1 | AW6P, AT 6-Pin Receptacle Wedge
    • Qty. 1 | AT04-6P, AT 6-Pin Receptacle Connector
    • Qty. 2 | AT62-201-16141, Female Terminals, Size 16
    • Qty. 1 | AW6S, AT 6-Pin Plug Wedge
    • Qty. 1 | AT06-6S, AT 6-Pin Plug Connector
  • Wire Gauge Range: 20-16 Ga.
  • Current Rating: 13A
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40061
Product Name Amphenol Sine Systems AT6PS-CKIT 6-Pin Receptacle & Plug AT Connector Kit
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206404-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details