Amphenol Sine Systems Amphenol Sine Systems AT3PS-CKIT, 3-Pin Receptacle & Plug , AT Contact Kit AT3PS-CKIT

Description
Amphenol Sine Systems AT3PS-CKIT, 3 -Pin Receptacle & Plug , AT Contact Kit Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW3P, AT 3 Pin Receptacle Wedge Qty. 1 | AT04-3P, AT 3 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW3S, AT 3 Pin Plug Wedge Qty. 1 | AT06-3S, AT 3 Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C
Request a Quote Datasheet
Description
Amphenol Sine Systems AT3PS-CKIT, 3 -Pin Receptacle & Plug , AT Contact Kit Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW3P, AT 3 Pin Receptacle Wedge Qty. 1 | AT04-3P, AT 3 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW3S, AT 3 Pin Plug Wedge Qty. 1 | AT06-3S, AT 3 Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT3PS-CKIT, 3-Pin Receptacle & Plug , AT Contact Kit - 40065 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT3PS-CKIT, 3-Pin Receptacle & Plug , AT Contact Kit
40065
Amphenol Sine Systems AT3PS-CKIT, 3-Pin Receptacle & Plug , AT Contact Kit 40065
Amphenol Sine Systems AT3PS-CKIT, 3 -Pin Receptacle & Plug , AT Contact Kit Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW3P, AT 3 Pin Receptacle Wedge Qty. 1 | AT04-3P, AT 3 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW3S, AT 3 Pin Plug Wedge Qty. 1 | AT06-3S, AT 3 Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C
  • Amphenol Sine Systems AT3PS-CKIT, 3 -Pin Receptacle & Plug , AT Contact Kit
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Number of Pins: 3
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Kit Includes:
    • Qty. 2 | AT60-202-16141, Male Terminals, Size 16
    • Qty. 1 | AW3P, AT 3 Pin Receptacle Wedge
    • Qty. 1 | AT04-3P, AT 3 Pin Receptacle Connector
    • Qty. 2 | AT62-201-16141, Female Terminals, Size 16
    • Qty. 1 | AW3S, AT 3 Pin Plug Wedge
    • Qty. 1 | AT06-3S, AT 3 Pin Plug Connector
  • Wire Gauge Range: 20-16 Ga.
  • Current Rating: 13A
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40065
Product Name Amphenol Sine Systems AT3PS-CKIT, 3-Pin Receptacle & Plug , AT Contact Kit
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q439-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details