Amphenol Sine Systems Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit ATM4PS-CKIT

Description
Amphenol Sine Systems ATM Series™ connectors are a high-performance, cost effective solution specifically designed for smaller gauge applications, while still maintaining the strengths of the AT Series product line. All of our ATM Series connectors have been developed to be completely compatible with all other existing standard products industry-wide. Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DTM compatible connector line High-performance, cost-effective Deutsch DTM replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-20141, Pin Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-4P, ATM 4-Pin Plug Wedge Qty. 1 | ATM04-4P, ATM 4-Pin Receptacle Connector Qty. 2 | AT62-201-20141, Socket Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-4S, ATM 4-Pin Receptacle Wedge Qty. 1 | ATM06-4S, ATM 4-Pin Plug Connector Current Rating: 7.5A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Amphenol Sine Systems ATM Series™ connectors are a high-performance, cost effective solution specifically designed for smaller gauge applications, while still maintaining the strengths of the AT Series product line. All of our ATM Series connectors have been developed to be completely compatible with all other existing standard products industry-wide. Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DTM compatible connector line High-performance, cost-effective Deutsch DTM replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-20141, Pin Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-4P, ATM 4-Pin Plug Wedge Qty. 1 | ATM04-4P, ATM 4-Pin Receptacle Connector Qty. 2 | AT62-201-20141, Socket Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-4S, ATM 4-Pin Receptacle Wedge Qty. 1 | ATM06-4S, ATM 4-Pin Plug Connector Current Rating: 7.5A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit - 40072 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit
40072
Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit 40072
Amphenol Sine Systems ATM Series™ connectors are a high-performance, cost effective solution specifically designed for smaller gauge applications, while still maintaining the strengths of the AT Series product line. All of our ATM Series connectors have been developed to be completely compatible with all other existing standard products industry-wide. Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DTM compatible connector line High-performance, cost-effective Deutsch DTM replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-20141, Pin Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-4P, ATM 4-Pin Plug Wedge Qty. 1 | ATM04-4P, ATM 4-Pin Receptacle Connector Qty. 2 | AT62-201-20141, Socket Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-4S, ATM 4-Pin Receptacle Wedge Qty. 1 | ATM06-4S, ATM 4-Pin Plug Connector Current Rating: 7.5A Operating Temperature: -67°F (-55°C) to 257°F (125°C)

Amphenol Sine Systems ATM Series™ connectors are a high-performance, cost effective solution specifically designed for smaller gauge applications, while still maintaining the strengths of the AT Series product line. All of our ATM Series connectors have been developed to be completely compatible with all other existing standard products industry-wide.

  • Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Number of Pins: 4
  • Deutsch DTM compatible connector line
  • High-performance, cost-effective Deutsch DTM replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Kit Includes:
    • Qty. 2 | AT60-202-20141, Pin Terminal, Size 20, 22-20 Ga.
    • Qty. 1 | AWM-4P, ATM 4-Pin Plug Wedge
    • Qty. 1 | ATM04-4P, ATM 4-Pin Receptacle Connector
    • Qty. 2 | AT62-201-20141, Socket Terminal, Size 20, 22-20 Ga.
    • Qty. 1 | AWM-4S, ATM 4-Pin Receptacle Wedge
    • Qty. 1 | ATM06-4S, ATM 4-Pin Plug Connector
  • Current Rating: 7.5A
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40072
Product Name Amphenol Sine Systems ATM4PS-CKIT 4-Pin Receptacle & Plug ATM Connector Kit
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IP67 Watertight Straight Receptacle - F31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details