Amphenol Sine Systems Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit AT4PS-CKIT

Description
AT Series™ connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW4P, AT 4 Pin Receptacle Wedge Qty. 1 | AT04-4P, AT 4 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW4S, AT 4 Pin Plug Wedge Qty. 1 | AT06-4S, AT 4 Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
AT Series™ connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW4P, AT 4 Pin Receptacle Wedge Qty. 1 | AT04-4P, AT 4 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW4S, AT 4 Pin Plug Wedge Qty. 1 | AT06-4S, AT 4 Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit - 40060 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit
40060
Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit 40060
AT Series™ connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW4P, AT 4 Pin Receptacle Wedge Qty. 1 | AT04-4P, AT 4 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW4S, AT 4 Pin Plug Wedge Qty. 1 | AT06-4S, AT 4 Pin Plug Connector Wire Gauge Range: 20-16 Ga. Current Rating: 13A Operating Temperature: -67°F (-55°C) to 257°F (125°C)

AT Series™ connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities.

  • Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Number of Pins: 4
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Kit Includes:
    • Qty. 2 | AT60-202-16141, Male Terminals, Size 16
    • Qty. 1 | AW4P, AT 4 Pin Receptacle Wedge
    • Qty. 1 | AT04-4P, AT 4 Pin Receptacle Connector
    • Qty. 2 | AT62-201-16141, Female Terminals, Size 16
    • Qty. 1 | AW4S, AT 4 Pin Plug Wedge
    • Qty. 1 | AT06-4S, AT 4 Pin Plug Connector
  • Wire Gauge Range: 20-16 Ga.
  • Current Rating: 13A
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40060
Product Name Amphenol Sine Systems AT4PS-CKIT 4-Pin Receptacle & Plug AT Connector Kit
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6807-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP44 Splashproof Box Inlet - G41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details