Amphenol Sine Systems Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit ATP4PS-CKIT

Description
Amphenol Sine Systems ATP Series™ Connectors are designed as an IP68/69K rated (mated), high-performance, cost-effective, thermoplastic solution with superior environmental seals and seal retention capabilities. They are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. The entire ATP Series of connectors has been developed to be completely compatible with all other existing standard products industry-wide. Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DTP compatible connector line High-performance, cost-effective Deutsch DTP replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-204-12141, Pin Terminal, Size 12, 14-12 Ga. Qty. 1 | AWP-4P, ATP 4-Pin Plug Wedge Qty. 1 | ATP04-4P, ATP 4-Pin Receptacle Connector Qty. 2 | AT62-203-12141, Socket Terminal, Size 12, 14-12 Ga. Qty. 1 | AWP-4S, ATP 4-Pin Receptacle Wedge Qty. 1 | ATP06-4S, ATP 4-Pin Plug Connector Current Rating: 25A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP Series™ Connectors are designed as an IP68/69K rated (mated), high-performance, cost-effective, thermoplastic solution with superior environmental seals and seal retention capabilities. They are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. The entire ATP Series of connectors has been developed to be completely compatible with all other existing standard products industry-wide. Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DTP compatible connector line High-performance, cost-effective Deutsch DTP replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-204-12141, Pin Terminal, Size 12, 14-12 Ga. Qty. 1 | AWP-4P, ATP 4-Pin Plug Wedge Qty. 1 | ATP04-4P, ATP 4-Pin Receptacle Connector Qty. 2 | AT62-203-12141, Socket Terminal, Size 12, 14-12 Ga. Qty. 1 | AWP-4S, ATP 4-Pin Receptacle Wedge Qty. 1 | ATP06-4S, ATP 4-Pin Plug Connector Current Rating: 25A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit - 40081 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit
40081
Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit 40081
Amphenol Sine Systems ATP Series™ Connectors are designed as an IP68/69K rated (mated), high-performance, cost-effective, thermoplastic solution with superior environmental seals and seal retention capabilities. They are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. The entire ATP Series of connectors has been developed to be completely compatible with all other existing standard products industry-wide. Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 4 Deutsch DTP compatible connector line High-performance, cost-effective Deutsch DTP replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-204-12141, Pin Terminal, Size 12, 14-12 Ga. Qty. 1 | AWP-4P, ATP 4-Pin Plug Wedge Qty. 1 | ATP04-4P, ATP 4-Pin Receptacle Connector Qty. 2 | AT62-203-12141, Socket Terminal, Size 12, 14-12 Ga. Qty. 1 | AWP-4S, ATP 4-Pin Receptacle Wedge Qty. 1 | ATP06-4S, ATP 4-Pin Plug Connector Current Rating: 25A Operating Temperature: -67°F (-55°C) to 257°F (125°C)

Amphenol Sine Systems ATP Series™ Connectors are designed as an IP68/69K rated (mated), high-performance, cost-effective, thermoplastic solution with superior environmental seals and seal retention capabilities. They are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. The entire ATP Series of connectors has been developed to be completely compatible with all other existing standard products industry-wide.

  • Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Number of Pins: 4
  • Deutsch DTP compatible connector line
  • High-performance, cost-effective Deutsch DTP replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Sealing system is comprised of a front and rear silicone multi-sealing perimeter against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Kit Includes:
    • Qty. 2 | AT60-204-12141, Pin Terminal, Size 12, 14-12 Ga.
    • Qty. 1 | AWP-4P, ATP 4-Pin Plug Wedge
    • Qty. 1 | ATP04-4P, ATP 4-Pin Receptacle Connector
    • Qty. 2 | AT62-203-12141, Socket Terminal, Size 12, 14-12 Ga.
    • Qty. 1 | AWP-4S, ATP 4-Pin Receptacle Wedge
    • Qty. 1 | ATP06-4S, ATP 4-Pin Plug Connector
  • Current Rating: 25A
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40081
Product Name Amphenol Sine Systems ATP4PS-CKIT 4-Pin Receptacle & Plug ATP Connector Kit
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details