Autec Power Inc. LXWCD Series "The Reveler" LED Driver LXWCD022S150SS-C

Description
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
Datasheet
Description
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWCD Series
Frisco, TX, United States
LXWCD Series "The Reveler" LED Driver
LXWCD022S150SS-C
LXWCD Series "The Reveler" LED Driver LXWCD022S150SS-C
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.

The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWCD022S150SS-C
Product Name LXWCD Series "The Reveler" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class P, Type HL, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details