The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWC-022S140SS-20 |
| Product Name | LXWC- Series "The Shy Guy" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor |
| Regulatory Compliance | UL Class 2 |