The LXWCD036S140SS-20 is a constant current LED driver from the LXWCD Series by Autec Power Inc., designed for indoor lighting applications. It has a power rating of 36W and operates within an input voltage range of 120-277Vac ± 10%. The driver supports a fixed output current range of 660mA to 1500mA and achieves an efficiency of up to 81% at 120V. This model is dimmable using a 0-10V dimmer and features protections against over voltage, over current, and short circuits, all of which utilize a hiccup mode for recovery. The driver is housed in a plastic case with an IP20 rating, indicating it is suitable for indoor use. It operates effectively in a temperature range of -40 to 60°C and has a life rating of 80,000 hours at 120Vac input under full load conditions. The dimensions of the driver are 5.35 inches in length, 1.72 inches in width, and 0.98 inches in height, with a weight of 0.23 kg. It is UL/cUL certified and complies with various safety and EMC standards, making it a reliable choice for engineers seeking a robust LED driver for their projects.
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWCD036S140SS-20 |
| Product Name | LXWCD Series "The Reveler" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class P, Type HL, UL Class 2 |