The LXWCD012S022PS-20 is a 12W constant current LED driver designed for indoor lighting applications. It operates within an input voltage range of 120-277Vac ± 10% and provides a fixed output current of 220mA. The driver features a maximum efficiency of 81% and is dimmable using a 0-10V dimmer. It is UL Class 2, Type HL certified and includes protections for over voltage, over current, and short circuit, all of which utilize a hiccup mode for recovery. The operating temperature range is -40 to 60°C, with a life rating of 85,000 hours at 120Vac input and 100% load at 60°C case temperature. The driver has a compact size of 3.15,Äù x 1.30,Äù x 0.79,Äù and is suitable for applications requiring reliable and efficient LED power solutions.
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWCD012S022PS-20 |
| Product Name | LXWCD Series "The Reveler" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class P, Type HL, UL Class 2 |