The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXLV-010S012PS-20 |
| Product Name | LXLV- Series "The Low Rider" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Class 2 |
| DC Output Voltage | 4.5 to 36.0 volts |