The LXWC-016S110SS-20 is a constant current LED driver from Autec Power Inc. with a power rating of 16W. It operates within an input voltage range of 120-277Vac and provides a fixed output current of 1100mA, suitable for applications requiring a specific current output. The driver features an efficiency of up to 80% and is designed with UL Class 2 output, ensuring safety and compliance for various installations. This model includes essential protections such as over voltage protection (OVP), short circuit protection (SCP), and open circuit protection, enhancing its reliability in operation. It is rated for use in dry and damp locations and has an IP20 rating, indicating it is suitable for indoor applications. The operating temperature range is from -30°C to 60°C, making it versatile for different environmental conditions. The driver is constructed with a metal case and has dimensions of 4.80,Äù x 1.58,Äù x 0.96,Äù. It comes with a 5-year warranty, reflecting the manufacturer's confidence in its durability and performance.
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWC-016S110SS-20 |
| Product Name | LXWC- Series "The Shy Guy" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor |
| Regulatory Compliance | UL Class 2 |