The LXWCD100S080ST-20 is a 100W constant current LED driver designed for indoor lighting applications. It operates within an input voltage range of 120-277Vac and provides a fixed output current of 850mA. The driver supports 0-10V dimming and features protections against over voltage, over current, short circuit, and over temperature, all of which utilize a hiccup mode for auto recovery. With an IP65 rating, it is suitable for environments where moisture and dust may be present. The driver has a metal case and is rated for operation in temperatures ranging from -40 to 60°C. It has a mean time between failures (MTBF) of 125,000 hours at 40°C ambient temperature and a life rating of 85,000 hours at 120Vac input under full load conditions. The product is UL listed and complies with various safety standards, making it a reliable choice for engineers seeking a robust LED driver solution.
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWCD100S080ST-20 |
| Product Name | LXWCD Series "The Reveler" LED Driver |
| Type | Lighting Inverter |