Autec Power Inc. LXWC- Series "The Shy Guy" LED Driver LXWC-030S170PS

Description
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.
Datasheet
Description
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWC- Series
Frisco, TX, United States
LXWC- Series "The Shy Guy" LED Driver
LXWC-030S170PS
LXWC- Series "The Shy Guy" LED Driver LXWC-030S170PS
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.

The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWC-030S170PS
Product Name LXWC- Series "The Shy Guy" LED Driver
Type Lighting Inverter
Applications Indoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details