The LXWCD050S160PS is a 50W constant current LED driver designed for both indoor and outdoor lighting applications. It operates within an input voltage range of 120-277Vac and features a fixed output current of 610mA to 1250mA, depending on the specific model. The driver achieves an efficiency of up to 85% and supports dimming options with ELV (Trailing Edge) or 0-10V dimmers. This model is equipped with multiple protection features including over voltage protection (OVP), over current protection (OCP), over temperature protection (OTP), and short circuit protection (SCP). It is rated for operation in ambient temperatures from -40 to 60°C and has a maximum case temperature of 90°C. The driver is also IP65 rated, making it suitable for outdoor use. The LXWCD050S160PS has a compact design with dimensions of 5.54,Äù x 1.86,Äù x 1.26,Äù and weighs 0.40 kg. It is UL Class P, Type HL certified, ensuring compliance with safety standards. The product comes with a 5-year warranty, providing assurance of its reliability and longevity.
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWCD050S160PS |
| Product Name | LXWCD Series "The Reveler" LED Driver |
| Type | Lighting Inverter |