Autec Power Inc. LXWCD Series "The Reveler" LED Driver LXWCD022S050SS-20

Description
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
Datasheet
Description
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWCD Series
Frisco, TX, United States
LXWCD Series "The Reveler" LED Driver
LXWCD022S050SS-20
LXWCD Series "The Reveler" LED Driver LXWCD022S050SS-20
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.

The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWCD022S050SS-20
Product Name LXWCD Series "The Reveler" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class P, Type HL, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details