The LXWCD030S070PS-20 is a 30W constant current LED driver designed for both indoor and outdoor lighting applications. It operates within an input voltage range of 120-277Vac ± 10% and features a fixed output current of 700mA. The driver has an efficiency rating of up to 86% and supports 0-10V dimming capabilities. It is equipped with multiple protection features including over voltage protection (OVP), over current protection (OCP), and short circuit protection (SCP). The device is housed in a plastic case and is available in both IP20 and IP66 ratings, making it suitable for various environmental conditions. The operating temperature range is from -40°C to 60°C, with a life rating of 85,000 hours at 120Vac input and full load. The product is UL/cUL listed, ensuring compliance with safety standards.
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWCD030S070PS-20 |
| Product Name | LXWCD Series "The Reveler" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class P, Type HL, UL Class 2 |