Autec Power Inc. LXLV- Series "The Low Rider" LED Driver LXLV-005S004PS-20

Description
The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).
Datasheet
Description
The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXLV- Series
Frisco, TX, United States
LXLV- Series "The Low Rider" LED Driver
LXLV-005S004PS-20
LXLV- Series "The Low Rider" LED Driver LXLV-005S004PS-20
The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).

The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXLV-005S004PS-20
Product Name LXLV- Series "The Low Rider" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
DC Output Voltage 4.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details