Autec Power Inc. LXLV- Series "The Low Rider" LED Driver LXLV-024S024SS-20

Description
The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).
Datasheet
Description
The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXLV- Series
Frisco, TX, United States
LXLV- Series "The Low Rider" LED Driver
LXLV-024S024SS-20
LXLV- Series "The Low Rider" LED Driver LXLV-024S024SS-20
The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).

The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic or metal casing. With available power ratings of 05W, 010W, 014W, 024W, and 025W, the Low Rider is rated UL Class 2 and IP20 and is suited for Indoor Lighting applications. Options available include programmable output current and Sign Components Manual (SAM).

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXLV-024S024SS-20
Product Name LXLV- Series "The Low Rider" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
DC Output Voltage 4.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3L2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
High Voltage Power Supplies - 102A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details