Autec Power Inc. LXWC- Series "The Shy Guy" LED Driver LXWC-016S080SS-20

Description
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.
Datasheet
Description
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWC- Series
Frisco, TX, United States
LXWC- Series "The Shy Guy" LED Driver
LXWC-016S080SS-20
LXWC- Series "The Shy Guy" LED Driver LXWC-016S080SS-20
The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.

The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W, and 050W, the Shy Guy holds UL Class 2 and IP20 ratings and is suitable for dry and damp locations. It is available in casings of plastic or metal and an optional stud mount.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWC-016S080SS-20
Product Name LXWC- Series "The Shy Guy" LED Driver
Type Lighting Inverter
Applications Indoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details