Autec Power Inc. LXWCD Series "The Reveler" LED Driver LXWCD040S100PS-3Z

Description
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
Datasheet
Description
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWCD Series
Frisco, TX, United States
LXWCD Series "The Reveler" LED Driver
LXWCD040S100PS-3Z
LXWCD Series "The Reveler" LED Driver LXWCD040S100PS-3Z
The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.

The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWCD040S100PS-3Z
Product Name LXWCD Series "The Reveler" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class P, Type HL, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details