"The T-Party" a Constant Current LED Driver series that features triac trailing edge dimming suitable for both indoor and outdoor applications. Additionally, this series has a wide range of power ratings to choose from including: 5W, 10W, 12W, 16W, 22W, 25W, 36W, 40W, 60W, and a 100W model which has an IP67 rating. Additionally, there are several case types offered and each model is certified UL Class P, Type HL and Class 2 ensuring quality and longevity.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXLCT060S090PS |
| Product Name | LXLCT Series "T-Party" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Class P, Type HL, Class 2 |