Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input
DC DC CONVERTER 15V 1W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RY-1215S/P-ND | RY-1215S/P |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| DC Output Current | 0.0660 amps |