ABB AB Power Supplies Board Mount DCDC Converters - SC003A0A91Z SC003A0A91Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 793900-SC003A0A91Z Series: SC003 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85.5% Family Name: SC003A0A Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SQ24T04060-NCBSG; SQ24T04060-NCC0G; SQ24T04060-NCCS; SQ24T04060-NCASG; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 793900-SC003A0A91Z Series: SC003 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85.5% Family Name: SC003A0A Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SQ24T04060-NCBSG; SQ24T04060-NCC0G; SQ24T04060-NCCS; SQ24T04060-NCASG; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SC003A0A91Z
793900-SC003A0A91Z
Power Supplies Board Mount DCDC Converters - SC003A0A91Z 793900-SC003A0A91Z
Manufacturer: GE Critical Power Win Source Part Number: 793900-SC003A0A91Z Series: SC003 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85.5% Family Name: SC003A0A Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SQ24T04060-NCBSG; SQ24T04060-NCC0G; SQ24T04060-NCCS; SQ24T04060-NCASG; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 793900-SC003A0A91Z
Series: SC003
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 85.5%
Family Name: SC003A0A
Categories: Power Supplies - Board Mount
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): SQ24T04060-NCBSG; SQ24T04060-NCC0G; SQ24T04060-NCCS; SQ24T04060-NCASG;
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SC003A0A91Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SC003A0A91Z
Power Supplies - Board Mount - DC DC Converters SC003A0A91Z
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 793900-SC003A0A91Z SC003A0A91Z
Product Name Power Supplies Board Mount DCDC Converters - SC003A0A91Z Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details