Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 85
Product Name Notes
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 6V 1W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W

<< Prev Next >>