Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 70 80 85
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 40W
DC DC CONVERTER +/-12V 60W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 40W
DC DC CONVERTER +/-15V 60W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 0-60V 3000W
DC DC CONVERTER 11.7V 234W
DC DC CONVERTER 11.85V 391W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 16W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 25W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 96W
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 300W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 300W
DC DC CONVERTER 28V 600W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2.3W
DC DC CONVERTER 3.4V 10W
DC DC CONVERTER 3.4V 15W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 300W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 600W
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5.1V 31W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 9V 1W
DC DC CONVERTER
DC/DC CONVERTER
DC/DC MODULE 20W,I/P:8.5-160VDCO
LED DRVR CC BUCK 3-52V 1.05A
LED DRVR CC BUCK 3-52V 350MA
LED DRVR CC BUCK 3-52V 700MA
LED SUPPLY CC BUCK 2-35V 300MA
LED SUPPLY CC BUCK 2-35V 350MA
LED SUPPLY CC BUCK 2-35V 500MA
LED SUPPLY CC BUCK 2-35V 600MA
LED SUPPLY CC BUCK 2-35V 700MA

<< Prev Next >>