Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 2X15V 1W | |
| DC DC CONVERTER 2X3.3V 1W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 9V 1W |
| << Prev | Next >> |