Datatronics™ Series Wideband Transformer PT109

Description
Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm.
Datasheet
Description
Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Wideband Transformer - PT109 - Datatronics™
Menifee, CA, USA
Series Wideband Transformer
PT109
Series Wideband Transformer PT109
Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm.

Feature

  • Wideband RF and Fast Rise Time Pulse Applications.
  • Designed for Pulse and Wideband use at 50 Ohm Impedance.
  • 6 Pin 'DIP' package.
  • Size: 7.62mm x 6.85mm x 6.35mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number PT109
Product Name Series Wideband Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 2-1672209-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details