Datatronics™ Gate Drive Transformer SM580-1

Description
Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C
Datasheet
Description
Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drive Transformer - SM580-1 - Datatronics™
Menifee, CA, USA
Gate Drive Transformer
SM580-1
Gate Drive Transformer SM580-1
Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C

Feature

  • TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%.
  • OCL @100kHz, 0.1V (1-6)330uH MIN.
  • HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min.
  • ET. 21 VuS Typ.
  • Operating Temperature -40C TO +130C
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number SM580-1
Product Name Gate Drive Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1672324-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details