Datatronics™ Pulse Transformer 4257 Series

Description
Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .300" x .400" x .170.
Datasheet
Description
Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .300" x .400" x .170.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 4257 Series - Datatronics™
Menifee, CA, USA
Pulse Transformer
4257 Series
Pulse Transformer 4257 Series
Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .300" x .400" x .170.

Feature

  • Microminature size.
  • Built & tested to meet applicable requirements of MIL-PRF-21038.
  • Levels C, M & T available
  • Custom designs available for high reliability and application compatibility.
  • Operating temperature: -55C to +130C.
  • Size: .300" x .400" x .170.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4257 Series
Product Name Pulse Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Power Transformers - A108168-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details