Datatronics™ Pulse Transformer 4259 Series

Description
Feature Microminature Size. Built & tested to meet applicable requirements of MIL-PRF-21308. Levels C, M & T available. Customs designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .425" x .625" x .350".
Datasheet
Description
Feature Microminature Size. Built & tested to meet applicable requirements of MIL-PRF-21308. Levels C, M & T available. Customs designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .425" x .625" x .350".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 4259 Series - Datatronics™
Menifee, CA, USA
Pulse Transformer
4259 Series
Pulse Transformer 4259 Series
Feature Microminature Size. Built & tested to meet applicable requirements of MIL-PRF-21308. Levels C, M & T available. Customs designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .425" x .625" x .350".

Feature

  • Microminature Size.
  • Built & tested to meet applicable requirements of MIL-PRF-21308.
  • Levels C, M & T available.
  • Customs designs available for high reliability and application compatibility.
  • Operating temperature: -55C to +130C.
  • Size: .425" x .625" x .350".
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4259 Series
Product Name Pulse Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 4-1672209-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details