Datatronics™ MIL-STD-1553 Data Bus Transformer 4256-1003 Series

Description
Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode Rejection: 45dB minimum
Datasheet
Description
Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode Rejection: 45dB minimum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-STD-1553 Data Bus Transformer - 4256-1003 Series - Datatronics™
Menifee, CA, USA
MIL-STD-1553 Data Bus Transformer
4256-1003 Series
MIL-STD-1553 Data Bus Transformer 4256-1003 Series
Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode Rejection: 45dB minimum

Features

  • Low Profile, Height is 3.94max (.155)
  • Mil-STD 1553 Compatible
  • Optimal Performance @ 75 KHz TO 1 MHz
  • Compliance to MIL-STD 981, Class S, available
  • Maximum Droop 20%
  • Common Mode Rejection: 45dB minimum
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4256-1003 Series
Product Name MIL-STD-1553 Data Bus Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 6-1611454-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details